STMicroelectronics, Inc. FETs - Arrays - STL40C30H3LL STL40C30H3LL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802041-STL40C30H3LL Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 60W Part Status: Obsolete (End Of Life) Supplier Device Package: PowerFlat (5x6) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 21mOhm at 4A, 10V Gate Charge (Qg) (Maximum) at Vgs: 4.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 475pF at 24V Current - Continuous Drain (Id) at 25°C: 40A, 30A Vgs(th) (Maximum) at Id: 1V at 250μA (Min) Part Number Series: STL40
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802041-STL40C30H3LL Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 60W Part Status: Obsolete (End Of Life) Supplier Device Package: PowerFlat (5x6) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 21mOhm at 4A, 10V Gate Charge (Qg) (Maximum) at Vgs: 4.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 475pF at 24V Current - Continuous Drain (Id) at 25°C: 40A, 30A Vgs(th) (Maximum) at Id: 1V at 250μA (Min) Part Number Series: STL40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - STL40C30H3LL - 802041-STL40C30H3LL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - STL40C30H3LL
802041-STL40C30H3LL
FETs - Arrays - STL40C30H3LL 802041-STL40C30H3LL
Manufacturer: STMicroelectronics Win Source Part Number: 802041-STL40C30H3LL Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 60W Part Status: Obsolete (End Of Life) Supplier Device Package: PowerFlat (5x6) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 21mOhm at 4A, 10V Gate Charge (Qg) (Maximum) at Vgs: 4.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 475pF at 24V Current - Continuous Drain (Id) at 25°C: 40A, 30A Vgs(th) (Maximum) at Id: 1V at 250μA (Min) Part Number Series: STL40

Manufacturer: STMicroelectronics
Win Source Part Number: 802041-STL40C30H3LL
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 60W
Part Status: Obsolete (End Of Life)
Supplier Device Package: PowerFlat (5x6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 21mOhm at 4A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 4.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 475pF at 24V
Current - Continuous Drain (Id) at 25°C: 40A, 30A
Vgs(th) (Maximum) at Id: 1V at 250μA (Min)
Part Number Series: STL40

Buy Now
Singapore, Singapore
N-Channel P-Channel 30 V 0.019 Ohm MOSFET Transistor
289-STL40C30H3LL
N-Channel P-Channel 30 V 0.019 Ohm MOSFET Transistor 289-STL40C30H3LL
N-channel 30 V, 0.019 Ohm typ., 10 A, P-channel 30 V, 0.024 Ohm typ., 8 A STripFET VI Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL40C30H3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 30 V, 0.019 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.019 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL40C30H3LL can be used for catalog matching and distributor lookup.

N-channel 30 V, 0.019 Ohm typ., 10 A, P-channel 30 V, 0.024 Ohm typ., 8 A STripFET VI Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL40C30H3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 30 V, 0.019 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.019 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL40C30H3LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL40C30H3LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL40C30H3LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL40C30H3LL
MOSFET N/P-CH 30V 40A PWRFLAT

MOSFET N/P-CH 30V 40A PWRFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 30 V, 0.019 Ohm typ., 10 A, P-channel 30 V, 0.024 Ohm typ., 8 A STripFET VI Power MOSFET in a PowerFLAT 5x6 double island package

MOSFET N-channel 30 V, 0.019 Ohm typ., 10 A, P-channel 30 V, 0.024 Ohm typ., 8 A STripFET VI Power MOSFET in a PowerFLAT 5x6 double island package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 802041-STL40C30H3LL 289-STL40C30H3LL STL40C30H3LL STL40C30H3LL
Product Name FETs - Arrays - STL40C30H3LL N-Channel P-Channel 30 V 0.019 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data