STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3P6F6 STL3P6F6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935446-STL3P6F6 Series: * Package: Reel - TR Family Name: STL3P6 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935446-STL3P6F6 Series: * Package: Reel - TR Family Name: STL3P6 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3P6F6 - 935446-STL3P6F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3P6F6
935446-STL3P6F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3P6F6 935446-STL3P6F6
Manufacturer: STMicroelectronics Win Source Part Number: 935446-STL3P6F6 Series: * Package: Reel - TR Family Name: STL3P6 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935446-STL3P6F6
Series: *
Package: Reel - TR
Family Name: STL3P6
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
60V 3A POWERFLAT MOSFET Transistor - 278-STL3P6F6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 3A POWERFLAT MOSFET Transistor
278-STL3P6F6
60V 3A POWERFLAT MOSFET Transistor 278-STL3P6F6
MOSFET P-CH 60V 3A POWERFLAT Product overview: STL3P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, POWERFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3P6F6 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 3A POWERFLAT Product overview: STL3P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, POWERFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3P6F6 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL3P6F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL3P6F6
MOSFET P-CH 60V 3A POWERFLAT

MOSFET P-CH 60V 3A POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 935446-STL3P6F6 278-STL3P6F6 STL3P6F6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3P6F6 60V 3A POWERFLAT MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details