STMicroelectronics, Inc. N-Channel 650 V 0.99 Ohm 22.5 A MOSFET Transistor STL34N65M5

Description
N-channel 650 V, 0.99 Ohm typ., 22.5 A, MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV Product overview: STL34N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.99 Ohm, 22.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.99 Ohm, 22.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL34N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.99 Ohm typ., 22.5 A, MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV Product overview: STL34N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.99 Ohm, 22.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.99 Ohm, 22.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL34N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.99 Ohm 22.5 A MOSFET Transistor
278-STL34N65M5
N-Channel 650 V 0.99 Ohm 22.5 A MOSFET Transistor 278-STL34N65M5
N-channel 650 V, 0.99 Ohm typ., 22.5 A, MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV Product overview: STL34N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.99 Ohm, 22.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.99 Ohm, 22.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL34N65M5 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.99 Ohm typ., 22.5 A, MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV Product overview: STL34N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.99 Ohm, 22.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.99 Ohm, 22.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL34N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STL34N65M5 - 1261327-STL34N65M5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL34N65M5
1261327-STL34N65M5
FETs - Single - STL34N65M5 1261327-STL34N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1261327-STL34N65M5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (8x8) HV Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.8W, 150W Alternative Parts (Cross-Reference): IPL60R199CP; STL22N65M5; STL34N65M5; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 22.5A Rds On (Maximum) at Id, Vgs: 120mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 62.5nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 2700pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261327-STL34N65M5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (8x8) HV
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.8W, 150W
Alternative Parts (Cross-Reference): IPL60R199CP; STL22N65M5; STL34N65M5;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 22.5A
Rds On (Maximum) at Id, Vgs: 120mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 62.5nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 2700pF at 100V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL34N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL34N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL34N65M5
MOSFET N-CH 650V 3.2A PWRFLAT88

MOSFET N-CH 650V 3.2A PWRFLAT88

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.99 Ohm typ., 22.5 A, MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV

MOSFET N-channel 650 V, 0.99 Ohm typ., 22.5 A, MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL34N65M5 1261327-STL34N65M5 STL34N65M5 STL34N65M5
Product Name N-Channel 650 V 0.99 Ohm 22.5 A MOSFET Transistor FETs - Single - STL34N65M5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
PD 150000 milliwatts 2800 to 150000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details