STMicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STL28N60M2

Description
Win Source Part Number: 1159968-STL28N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: STL28
Request a Quote
Description
Win Source Part Number: 1159968-STL28N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: STL28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1159968-STL28N60M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1159968-STL28N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1159968-STL28N60M2
Win Source Part Number: 1159968-STL28N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: STL28

Win Source Part Number: 1159968-STL28N60M2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: STL28

Buy Now
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL28N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL28N60M2
MOSFET N-CH 60V PWRFLAT 8X8

MOSFET N-CH 60V PWRFLAT 8X8

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1159968-STL28N60M2 STL28N60M2 STL28N60M2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details