STMicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STL26N30M8

Description
Win Source Part Number: 996354-STL26N30M8 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M8 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 23A (Tc) Rds On (Max) @ Id, Vgs: 89mOhm @ 11.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 114W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 30.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1430 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STL26N30M8TR Base Product Number: STL26 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Description
Win Source Part Number: 996354-STL26N30M8 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M8 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 23A (Tc) Rds On (Max) @ Id, Vgs: 89mOhm @ 11.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 114W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 30.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1430 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STL26N30M8TR Base Product Number: STL26 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 996354-STL26N30M8 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
996354-STL26N30M8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 996354-STL26N30M8
Win Source Part Number: 996354-STL26N30M8 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M8 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 23A (Tc) Rds On (Max) @ Id, Vgs: 89mOhm @ 11.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 114W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 30.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1430 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STL26N30M8TR Base Product Number: STL26 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 996354-STL26N30M8
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M8
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 23A (Tc)
Rds On (Max) @ Id, Vgs: 89mOhm @ 11.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 114W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 30.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1430 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STL26N30M8TR
Base Product Number: STL26
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL26N30M8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL26N30M8
MOSFET N-CH 300V 23A POWERFLAT

MOSFET N-CH 300V 23A POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 996354-STL26N30M8 STL26N30M8
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers