STMicroelectronics, Inc. N-Channel 500 V 0.170 Ohm 14 A MOSFET Transistor STL23NM50N

Description
N-channel 500 V, 0.170 Ohm typ., 14 A MDmesh(TM) II Power MOSFET in PowerFLAT(TM) 8x8 HV package Product overview: STL23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.170 Ohm, 14 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.170 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL23NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 500 V, 0.170 Ohm typ., 14 A MDmesh(TM) II Power MOSFET in PowerFLAT(TM) 8x8 HV package Product overview: STL23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.170 Ohm, 14 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.170 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL23NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500 V 0.170 Ohm 14 A MOSFET Transistor
278-STL23NM50N
N-Channel 500 V 0.170 Ohm 14 A MOSFET Transistor 278-STL23NM50N
N-channel 500 V, 0.170 Ohm typ., 14 A MDmesh(TM) II Power MOSFET in PowerFLAT(TM) 8x8 HV package Product overview: STL23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.170 Ohm, 14 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.170 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL23NM50N can be used for catalog matching and distributor lookup.

N-channel 500 V, 0.170 Ohm typ., 14 A MDmesh(TM) II Power MOSFET in PowerFLAT(TM) 8x8 HV package Product overview: STL23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.170 Ohm, 14 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.170 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL23NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1097036-STL23NM50N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1097036-STL23NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1097036-STL23NM50N
Win Source Part Number: 1097036-STL23NM50N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta), 14A (Tc) Rds On (Max) @ Id, Vgs: 210mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3W (Ta), 125W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (8x8) HV Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1330 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): STB23NM50N; STL24NM60N; STL21N65M5; IPB50R199CPATMA1; IPB50R250CPATMA1; IPA60R230P6XKSA1; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13449-6,497-1344 9-1,497-13449-2,-497 -13449-6,-497-13449- 2,-497-13449-1 Base Product Number: STL23 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1097036-STL23NM50N
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ II
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta), 14A (Tc)
Rds On (Max) @ Id, Vgs: 210mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3W (Ta), 125W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (8x8) HV
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1330 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): STB23NM50N; STL24NM60N; STL21N65M5; IPB50R199CPATMA1; IPB50R250CPATMA1; IPA60R230P6XKSA1;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13449-6,497-13449-1,497-13449-2,-497-13449-6,-497-13449-2,-497-13449-1
Base Product Number: STL23
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.170Ohm 14A pwr MOSFET

MOSFET N-Ch 500V 0.170Ohm 14A pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL23NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL23NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL23NM50N
MOSFET N-CH 500V 2.8A PWRFLT 8X8

MOSFET N-CH 500V 2.8A PWRFLT 8X8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL23NM50N 1097036-STL23NM50N STL23NM50N STL23NM50N
Product Name N-Channel 500 V 0.170 Ohm 14 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products