STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20DN10F7 STL20DN10F7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898078-STL20DN10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 100V 20A 62.5W Surface Mount PowerFlat™ (5x6) Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL20 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14967-2, 497-14967-1, -497-14967-6, 497-14967-6, -497-14967-1, -497-14967-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898078-STL20DN10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 100V 20A 62.5W Surface Mount PowerFlat™ (5x6) Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL20 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14967-2, 497-14967-1, -497-14967-6, 497-14967-6, -497-14967-1, -497-14967-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20DN10F7 - 898078-STL20DN10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20DN10F7
898078-STL20DN10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20DN10F7 898078-STL20DN10F7
Manufacturer: STMicroelectronics Win Source Part Number: 898078-STL20DN10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 100V 20A 62.5W Surface Mount PowerFlat™ (5x6) Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL20 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14967-2, 497-14967-1, -497-14967-6, 497-14967-6, -497-14967-1, -497-14967-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898078-STL20DN10F7
Series: DeepGATE™, STripFET™ VII
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 100V 20A 62.5W Surface Mount PowerFlat™ (5x6)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL20
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14967-2, 497-14967-1, -497-14967-6, 497-14967-6, -497-14967-1, -497-14967-2

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-channel 100 V, 0.065 Ohm typ., 5 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island

MOSFET Dual N-channel 100 V, 0.065 Ohm typ., 5 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL20DN10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL20DN10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL20DN10F7
MOSFET 2N-CH 100V 20A POWERFLAT

MOSFET 2N-CH 100V 20A POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 898078-STL20DN10F7 STL20DN10F7 STL20DN10F7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20DN10F7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers