600V 12A N-CH MOSFET, 310mR RdsOn, Surface Mount Product overview: STL18NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18NM60N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898077-STL18NM60N
Series: MDmesh™ II
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 2.1A (Ta), 12A (Tc) 3W (Ta), 110W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: STL18
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-11847-6, -497-11847-2, 497-11847-2, 497-11847-1, 497-11847-6, -497-11847-1
MOSFET N-CH 600V 6A POWERFLAT
MOSFET N-channel 600 V 0.2 60 Ohm 6 A MDmesh II
MOSFET, N CH, 600V, 12A, POWERFLAT; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:12A; On Resistance Rds(on):0.26ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STL18NM60N | 898077-STL18NM60N | STL18NM60N | STL18NM60N | 59T6679 |
| Product Name | SMD 600V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL18NM60N | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N Ch, 600V, 12A, Powerflat; Transistor Polarity Stmicroelectronics |
| Polarity | N-Channel | N-Channel | |||
| PD | 110000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | |||
| Package Type | SOT3; PowerFlat™ (8x8) HV | 8-PowerVDFN | TO-3 |