STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N60DM6 STL15N60DM6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134748-STL15N60DM6 Packaging: Tape and Reel Drain to Source Voltage (Vdss): 600 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Max Power Dissipation: 64 W Continuous Drain Current (ID): 8.5 A Rds On Max: 372 mΩ
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134748-STL15N60DM6 Packaging: Tape and Reel Drain to Source Voltage (Vdss): 600 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Max Power Dissipation: 64 W Continuous Drain Current (ID): 8.5 A Rds On Max: 372 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N60DM6 - 1134748-STL15N60DM6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N60DM6
1134748-STL15N60DM6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N60DM6 1134748-STL15N60DM6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134748-STL15N60DM6 Packaging: Tape and Reel Drain to Source Voltage (Vdss): 600 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Max Power Dissipation: 64 W Continuous Drain Current (ID): 8.5 A Rds On Max: 372 mΩ

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134748-STL15N60DM6
Packaging: Tape and Reel
Drain to Source Voltage (Vdss): 600 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Max Power Dissipation: 64 W
Continuous Drain Current (ID): 8.5 A
Rds On Max: 372 mΩ

Buy Now
N-Channel 600 V 295 mOhm 8.5 A MOSFET Transistor - 278-STL15N60DM6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel 600 V 295 mOhm 8.5 A MOSFET Transistor
278-STL15N60DM6
N-Channel 600 V 295 mOhm 8.5 A MOSFET Transistor 278-STL15N60DM6
N-channel 600 V, 295 mOhm typ., 8.5 A MDmesh DM6 Power MOSFET in PowerFLAT 5x6 HV package Product overview: STL15N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 295 mOhm, 8.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 295 mOhm, 8.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N60DM6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 295 mOhm typ., 8.5 A MDmesh DM6 Power MOSFET in PowerFLAT 5x6 HV package Product overview: STL15N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 295 mOhm, 8.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 295 mOhm, 8.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N60DM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL15N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL15N60DM6
DISCRETE

DISCRETE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1134748-STL15N60DM6 278-STL15N60DM6 STL15N60DM6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N60DM6 N-Channel 600 V 295 mOhm 8.5 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details