STMicroelectronics, Inc. 30V 195A PowerFLAT MOSFET Transistor STL150N3LLH5

Description
30V N-CH MOSFET, 1.75mR RdsOn, 195A ID, PowerFLAT 5x6 Product overview: STL150N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 195A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 195A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL150N3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V N-CH MOSFET, 1.75mR RdsOn, 195A ID, PowerFLAT 5x6 Product overview: STL150N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 195A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 195A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL150N3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 195A PowerFLAT MOSFET Transistor
278-STL150N3LLH5
30V 195A PowerFLAT MOSFET Transistor 278-STL150N3LLH5
30V N-CH MOSFET, 1.75mR RdsOn, 195A ID, PowerFLAT 5x6 Product overview: STL150N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 195A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 195A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL150N3LLH5 can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 1.75mR RdsOn, 195A ID, PowerFLAT 5x6 Product overview: STL150N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 195A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 195A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL150N3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL150N3LLH5 - 005246-STL150N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL150N3LLH5
005246-STL150N3LLH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL150N3LLH5 005246-STL150N3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 005246-STL150N3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 114W (Tc) Family Name: STL150N3LLH5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (6x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 40nC @ 4.5V Max Input Capacitance: 5800pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 1.75 mOhm @ 17.5A, 10V Alternative Parts (Cross-Reference): AONS32304; BSC016N03LS GXT; BSC016N03LS G; AON6704A; Introduction Date: October 22, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 005246-STL150N3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 114W (Tc)
Family Name: STL150N3LLH5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (6x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 5800pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 1.75 mOhm @ 17.5A, 10V
Alternative Parts (Cross-Reference): AONS32304; BSC016N03LS GXT; BSC016N03LS G; AON6704A;
Introduction Date: October 22, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL150N3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL150N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL150N3LLH5
MOSFET N-CH 30V 195A POWERFLAT

MOSFET N-CH 30V 195A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL150N3LLH5 005246-STL150N3LLH5 STL150N3LLH5
Product Name 30V 195A PowerFLAT MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL150N3LLH5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 114000 milliwatts 114000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data