Dual P-channel 100 V, 0.136 Ohm typ., 3.3 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a PowerFLAT(TM) 5x6 double island Product overview: STL13DP10F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 100 V, 0.136 Ohm, 3.3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100 V, 0.136 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL13DP10F6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261310-STL13DP10F6
Series: DeepGATE, STripFET VI
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 13A
Power - Max: 62.5W
Family Name: STL13DP10F6
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFlat (5x6)
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 16.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 864pF @ 25V
Rds On (Maximum) @ Id, Vgs: 180 mOhm @ 1.7A, 10V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
MOSFET Dual P-channel 100 V, 0.136 Ohm typ., 3.3 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a PowerFLAT(TM) 5x6 double island
MOSFET 2P-CH 100V 13A PWRFLAT56
MOSFET 2P-CH 100V 13A POWERFLAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-STL13DP10F6 | 1261310-STL13DP10F6 | STL13DP10F6 | STL13DP10F6 | STL13DP10F6 |
| Product Name | P-Channel Dual 100 V 0.136 Ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13DP10F6 | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| Package Type | SOT3 | 8-PowerVDFN | 8-PowerVDFN | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 100 volts |