STMicroelectronics, Inc. N-Channel 100 V 12 A PowerFLAT MOSFET Transistor STL12N10F7

Description
N-channel 100 V, 11.3 mΩ typ., 12 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL12N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 12 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 12 A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL12N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 100 V, 11.3 mΩ typ., 12 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL12N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 12 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 12 A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL12N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100 V 12 A PowerFLAT MOSFET Transistor
278-STL12N10F7
N-Channel 100 V 12 A PowerFLAT MOSFET Transistor 278-STL12N10F7
N-channel 100 V, 11.3 mΩ typ., 12 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL12N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 12 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 12 A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL12N10F7 can be used for catalog matching and distributor lookup.

N-channel 100 V, 11.3 mΩ typ., 12 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL12N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 12 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 12 A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL12N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278010-STL12N10F7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278010-STL12N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278010-STL12N10F7
Win Source Part Number: 1278010-STL12N10F7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ F7 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 44A (Tc) Rds On (Max) @ Id, Vgs: 13.3mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 52W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1820 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18214-6,497-1821 4-2,497-18214-1 Base Product Number: STL12 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278010-STL12N10F7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ F7
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)
Rds On (Max) @ Id, Vgs: 13.3mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 52W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1820 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18214-6,497-18214-2,497-18214-1
Base Product Number: STL12
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL12N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL12N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL12N10F7
MOSFET N-CH 100V 44A POWERFLAT

MOSFET N-CH 100V 44A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 100 V, 11.3 mOhm typ., 12 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

MOSFET N-channel 100 V, 11.3 mOhm typ., 12 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

Buy Now Datasheet
Mosfet, N-Ch, 100V, 44A, 150Deg C, 52W; Transistor Polarity Stmicroelectronics - 94AC2251 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 44A, 150Deg C, 52W; Transistor Polarity Stmicroelectronics
94AC2251
Mosfet, N-Ch, 100V, 44A, 150Deg C, 52W; Transistor Polarity Stmicroelectronics 94AC2251
MOSFET, N-CH, 100V, 44A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0113ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 44A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0113ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL12N10F7 1278010-STL12N10F7 STL12N10F7 STL12N10F7 94AC2251
Product Name N-Channel 100 V 12 A PowerFLAT MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 44A, 150Deg C, 52W; Transistor Polarity Stmicroelectronics
Polarity N-Channel
Unlock Full Specs
to access all available technical data