Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097034-STL120NH02V
Packaging: Tape & Reel
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Continuous Drain Current (ID): 120 A
Gate to Source Voltage (Vgs): 8 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1097034-STL120NH02V |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL120NH02V |
| Package Type | SOT3 |