STMicroelectronics N-Channel 600 V 0.600 Ohm 5.5 A MOSFET Transistor STL11N60M2-EP

Description
N-channel 600 V, 0.600 Ohm typ., 5.5 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL11N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.600 Ohm, 5.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.600 Ohm, 5.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-channel 600 V, 0.600 Ohm typ., 5.5 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL11N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.600 Ohm, 5.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.600 Ohm, 5.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.600 Ohm 5.5 A MOSFET Transistor
278-STL11N60M2-EP
N-Channel 600 V 0.600 Ohm 5.5 A MOSFET Transistor 278-STL11N60M2-EP
N-channel 600 V, 0.600 Ohm typ., 5.5 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL11N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.600 Ohm, 5.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.600 Ohm, 5.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.600 Ohm typ., 5.5 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL11N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.600 Ohm, 5.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.600 Ohm, 5.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N60M2-EP - 935434-STL11N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N60M2-EP
935434-STL11N60M2-EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N60M2-EP 935434-STL11N60M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 935434-STL11N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 5.5A (Tc) - Surface Mount PowerFlat™ (5x6) HV Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL11 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935434-STL11N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 5.5A (Tc) - Surface Mount PowerFlat™ (5x6) HV
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL11
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL11N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL11N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL11N60M2-EP
MOSFET N-CH 600V POWERFLAT HV

MOSFET N-CH 600V POWERFLAT HV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL11N60M2-EP 935434-STL11N60M2-EP STL11N60M2-EP
Product Name N-Channel 600 V 0.600 Ohm 5.5 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N60M2-EP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data