STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110NS3LLH7 STL110NS3LLH7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103177-STL110NS3LLH 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4W (Ta), 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Gate Charge: 13.7nC @ 4.5V Max Input Capacitance: 2110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): AON6512; RS1E350BNTB; STL160NS3LLH7; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103177-STL110NS3LLH 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4W (Ta), 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Gate Charge: 13.7nC @ 4.5V Max Input Capacitance: 2110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): AON6512; RS1E350BNTB; STL160NS3LLH7; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110NS3LLH7 - 1103177-STL110NS3LLH7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110NS3LLH7
1103177-STL110NS3LLH7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110NS3LLH7 1103177-STL110NS3LLH7
Manufacturer: STMicroelectronics Win Source Part Number: 1103177-STL110NS3LLH 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4W (Ta), 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Gate Charge: 13.7nC @ 4.5V Max Input Capacitance: 2110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): AON6512; RS1E350BNTB; STL160NS3LLH7; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1103177-STL110NS3LLH7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 13.7nC @ 4.5V
Max Input Capacitance: 2110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): AON6512; RS1E350BNTB; STL160NS3LLH7;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel Schottky 30 V 0.0027 Ohm MOSFET Transistor
278-STL110NS3LLH7
N-Channel Schottky 30 V 0.0027 Ohm MOSFET Transistor 278-STL110NS3LLH7
N-channel 30 V, 0.0027 Ohm typ., 120 A STripFET H7 Power MOSFET plus monolithic Schottky in a PowerFLAT 5x6 package Product overview: STL110NS3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 0.0027 Ohm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 0.0027 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL110NS3LLH7 can be used for catalog matching and distributor lookup.

N-channel 30 V, 0.0027 Ohm typ., 120 A STripFET H7 Power MOSFET plus monolithic Schottky in a PowerFLAT 5x6 package Product overview: STL110NS3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 0.0027 Ohm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 0.0027 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL110NS3LLH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL110NS3LLH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL110NS3LLH7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL110NS3LLH7
MOSFET N-CH 30V 120A POWERFLAT

MOSFET N-CH 30V 120A POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1103177-STL110NS3LLH7 278-STL110NS3LLH7 STL110NS3LLH7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110NS3LLH7 N-Channel Schottky 30 V 0.0027 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 4000 to 75000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details