STMicroelectronics, Inc. Ethernet Transceiver, 9.6Kbaud, Vfqfpn24; Data Rate Stmicroelectronics STKNXTR

Description
ETHERNET TRANSCEIVER, 9.6KBAUD, VFQFPN24; Data Rate:9.6Kbaud; Ethernet Type:-; Supply Voltage Min:20V; Supply Voltage Max:32V; Controller IC Case Style:VFQFPN; No. of Pins:24Pins; IC Interface Type:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 9.6KBAUD, VFQFPN24; Data Rate:9.6Kbaud; Ethernet Type:-; Supply Voltage Min:20V; Supply Voltage Max:32V; Controller IC Case Style:VFQFPN; No. of Pins:24Pins; IC Interface Type:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 9.6Kbaud, Vfqfpn24; Data Rate Stmicroelectronics - 51AC2230 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 9.6Kbaud, Vfqfpn24; Data Rate Stmicroelectronics
51AC2230
Ethernet Transceiver, 9.6Kbaud, Vfqfpn24; Data Rate Stmicroelectronics 51AC2230
ETHERNET TRANSCEIVER, 9.6KBAUD, VFQFPN24; Data Rate:9.6Kbaud; Ethernet Type:-; Supply Voltage Min:20V; Supply Voltage Max:32V; Controller IC Case Style:VFQFPN; No. of Pins:24Pins; IC Interface Type:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 9.6KBAUD, VFQFPN24; Data Rate:9.6Kbaud; Ethernet Type:-; Supply Voltage Min:20V; Supply Voltage Max:32V; Controller IC Case Style:VFQFPN; No. of Pins:24Pins; IC Interface Type:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 51AC2230
Product Name Ethernet Transceiver, 9.6Kbaud, Vfqfpn24; Data Rate Stmicroelectronics
Data Rate 9.6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details