STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STK28N3LLH5

Description
Win Source Part Number: 1277996-STK28N3LLH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 5.2W (Tc) Package / Case: PolarPak® Supplier Device Package: PolarPak® Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 25 V Vgs (Max): ±22V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8901-1,497-8901- 2,497-8901-6 Base Product Number: STK28 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277996-STK28N3LLH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 5.2W (Tc) Package / Case: PolarPak® Supplier Device Package: PolarPak® Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 25 V Vgs (Max): ±22V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8901-1,497-8901- 2,497-8901-6 Base Product Number: STK28 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277996-STK28N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277996-STK28N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277996-STK28N3LLH5
Win Source Part Number: 1277996-STK28N3LLH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 5.2W (Tc) Package / Case: PolarPak® Supplier Device Package: PolarPak® Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 25 V Vgs (Max): ±22V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8901-1,497-8901- 2,497-8901-6 Base Product Number: STK28 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277996-STK28N3LLH5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ V
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 5.2W (Tc)
Package / Case: PolarPak®
Supplier Device Package: PolarPak®
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 25 V
Vgs (Max): ±22V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8901-1,497-8901-2,497-8901-6
Base Product Number: STK28
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1277996-STK28N3LLH5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 119675744 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers