STMicroelectronics, Inc. Mosfet, N-Ch, 40V, 100A, Lfpak Rohs Compliant Stmicroelectronics STK130N4LF7AG

Description
MOSFET, N-CH, 40V, 100A, LFPAK ROHS COMPLIANT: YES
Description
MOSFET, N-CH, 40V, 100A, LFPAK ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N-Ch, 40V, 100A, Lfpak Rohs Compliant Stmicroelectronics - 96AJ0285 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Lfpak Rohs Compliant Stmicroelectronics
96AJ0285
Mosfet, N-Ch, 40V, 100A, Lfpak Rohs Compliant Stmicroelectronics 96AJ0285
MOSFET, N-CH, 40V, 100A, LFPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 100A, LFPAK ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STK130N4LF7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STK130N4LF7AG
AUTOMOTIVE-GRADE N-CHANNEL 40 V

AUTOMOTIVE-GRADE N-CHANNEL 40 V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 96AJ0285 STK130N4LF7AG
Product Name Mosfet, N-Ch, 40V, 100A, Lfpak Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-3 LFPAK56, Power-SO8
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers