STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIPNS2M50T-H

Description
Win Source Part Number: 1279098-STIPNS2M50T- H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tape & Reel Voltage: 500 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STIPNS2M50T-HCT, 497-18161-2,497-1816 1-1,497-18161-6,497- 18161-2,497-STIPNS2M 50T-HTR,497-18161-1, 497-18161-6,-1138-ST IPNS2M50T-HTR,-1138- STIPNS2M50T-H,497-ST IPNS2M50T-HDKR,-1138 -STIPNS2M50T-HCT,-11 38-STIPNS2M50T-HDKR Base Product Number: STIPNS2
Request a Quote Datasheet
Description
Win Source Part Number: 1279098-STIPNS2M50T- H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tape & Reel Voltage: 500 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STIPNS2M50T-HCT, 497-18161-2,497-1816 1-1,497-18161-6,497- 18161-2,497-STIPNS2M 50T-HTR,497-18161-1, 497-18161-6,-1138-ST IPNS2M50T-HTR,-1138- STIPNS2M50T-H,497-ST IPNS2M50T-HDKR,-1138 -STIPNS2M50T-HCT,-11 38-STIPNS2M50T-HDKR Base Product Number: STIPNS2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279098-STIPNS2M50T-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279098-STIPNS2M50T-H
Discrete Semiconductor Products - Power Driver Modules 1279098-STIPNS2M50T-H
Win Source Part Number: 1279098-STIPNS2M50T- H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tape & Reel Voltage: 500 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STIPNS2M50T-HCT, 497-18161-2,497-1816 1-1,497-18161-6,497- 18161-2,497-STIPNS2M 50T-HTR,497-18161-1, 497-18161-6,-1138-ST IPNS2M50T-HTR,-1138- STIPNS2M50T-H,497-ST IPNS2M50T-HDKR,-1138 -STIPNS2M50T-HCT,-11 38-STIPNS2M50T-HDKR Base Product Number: STIPNS2

Win Source Part Number: 1279098-STIPNS2M50T-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: MOSFET
Package: Tape & Reel
Voltage: 500 V
Standard Package: 400
Mounting: SMD (SMT)
Configuration: 3 Phase Inverter
Current: 2 A
Voltage - Isolation: 1000Vrms
Package / Case: 26-PowerSMD Module, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STIPNS2M50T-HCT,497-18161-2,497-18161-1,497-18161-6,497-18161-2,497-STIPNS2M50T-HTR,497-18161-1,497-18161-6,-1138-STIPNS2M50T-HTR,-1138-STIPNS2M50T-H,497-STIPNS2M50T-HDKR,-1138-STIPNS2M50T-HCT,-1138-STIPNS2M50T-HDKR
Base Product Number: STIPNS2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279098-STIPNS2M50T-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 2ED2106S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details
Power Distribution Switches, Load Drivers - STNRGPF01TR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details