STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIPNS2M50-H

Description
Win Source Part Number: 1279097-STIPNS2M50-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tape & Reel Voltage: 500 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STIPNS2M50-HCT ,497-18160-2,497-STI PNS2M50-HTR,497-1816 0-1,-1138-STIPNS2M50 -H,497-18160-6,497-S TIPNS2M50-HCT,497-18 160-1,497-18160-6,49 7-18160-2,-1138-STIP NS2M50-HDKR,497-STIP NS2M50-HDKR,-1138-ST IPNS2M50-HTR Base Product Number: STIPNS2
Request a Quote Datasheet
Description
Win Source Part Number: 1279097-STIPNS2M50-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tape & Reel Voltage: 500 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STIPNS2M50-HCT ,497-18160-2,497-STI PNS2M50-HTR,497-1816 0-1,-1138-STIPNS2M50 -H,497-18160-6,497-S TIPNS2M50-HCT,497-18 160-1,497-18160-6,49 7-18160-2,-1138-STIP NS2M50-HDKR,497-STIP NS2M50-HDKR,-1138-ST IPNS2M50-HTR Base Product Number: STIPNS2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279097-STIPNS2M50-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279097-STIPNS2M50-H
Discrete Semiconductor Products - Power Driver Modules 1279097-STIPNS2M50-H
Win Source Part Number: 1279097-STIPNS2M50-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tape & Reel Voltage: 500 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STIPNS2M50-HCT ,497-18160-2,497-STI PNS2M50-HTR,497-1816 0-1,-1138-STIPNS2M50 -H,497-18160-6,497-S TIPNS2M50-HCT,497-18 160-1,497-18160-6,49 7-18160-2,-1138-STIP NS2M50-HDKR,497-STIP NS2M50-HDKR,-1138-ST IPNS2M50-HTR Base Product Number: STIPNS2

Win Source Part Number: 1279097-STIPNS2M50-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: MOSFET
Package: Tape & Reel
Voltage: 500 V
Standard Package: 400
Mounting: SMD (SMT)
Configuration: 3 Phase Inverter
Current: 2 A
Voltage - Isolation: 1000Vrms
Package / Case: 26-PowerSMD Module, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -1138-STIPNS2M50-HCT,497-18160-2,497-STIPNS2M50-HTR,497-18160-1,-1138-STIPNS2M50-H,497-18160-6,497-STIPNS2M50-HCT,497-18160-1,497-18160-6,497-18160-2,-1138-STIPNS2M50-HDKR,497-STIPNS2M50-HDKR,-1138-STIPNS2M50-HTR
Base Product Number: STIPNS2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279097-STIPNS2M50-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

1.2KV Gate Driver IC - 906-1ED3123MU12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 15 volts
Rise Time 15 ns
View Details
4 suppliers
 - 74ALVC244PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details