The STIPNS1M50T-H is a 3-phase MOSFET inverter IPM designed for small power motor drives, integrating six 500 V, 1 A MOSFETs with gate driver ICs and protection circuitry. It is housed in an NSDIP-26L package measuring 29.25 mm in length and 12.55 mm in width. The device supports operation from -40 °C to 150 °C junction temperature and includes an NTC thermistor for temperature monitoring, an uncommitted op-amp for current sensing, and a comparator for overcurrent protection. It meets the UL 1434 CA 2 and 4 standard for the NTC and has a moisture sensitivity level of 3. The package is optimized for thermal performance and compactness, with a junction-to-case thermal resistance of 12.5 °C/W per MOSFET. Internal bootstrap diodes, undervoltage lockout, and interlocking functions are integrated. The part is qualified to RoHS standards.
IPM MOSFET 500V 1A Product overview: STIPNS1M50T-H from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1A, MOSFET Transistor, Power Driver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-STIPNS1M50T-H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-STIPNS1M50T-H |
| Product Name | 500V 1A MOSFET Transistor |
| TJ | -40 C (-40 F) |