STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIPNS1M50T-H

Description
Win Source Part Number: 1376868-STIPNS1M50T- H Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 41 pct. Type: MOSFET MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: SLLIMM™ Package: Tape & Reel Product Status: Obsolete Package / Case: 26-PowerSMD Module, Gull Wing Base Product Number: STIPNS1 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1000Vrms Current: 1 A Voltage: 500 V
Request a Quote Datasheet
Description
Win Source Part Number: 1376868-STIPNS1M50T- H Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 41 pct. Type: MOSFET MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: SLLIMM™ Package: Tape & Reel Product Status: Obsolete Package / Case: 26-PowerSMD Module, Gull Wing Base Product Number: STIPNS1 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1000Vrms Current: 1 A Voltage: 500 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1376868-STIPNS1M50T-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1376868-STIPNS1M50T-H
Discrete Semiconductor Products - Power Driver Modules 1376868-STIPNS1M50T-H
Win Source Part Number: 1376868-STIPNS1M50T- H Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 41 pct. Type: MOSFET MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: SLLIMM™ Package: Tape & Reel Product Status: Obsolete Package / Case: 26-PowerSMD Module, Gull Wing Base Product Number: STIPNS1 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1000Vrms Current: 1 A Voltage: 500 V

Win Source Part Number: 1376868-STIPNS1M50T-H
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 41 pct.
Type: MOSFET
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: SLLIMM™
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 26-PowerSMD Module, Gull Wing
Base Product Number: STIPNS1
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 1000Vrms
Current: 1 A
Voltage: 500 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1376868-STIPNS1M50T-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - 1EDI20N12AFXUMA1 - 760766-1EDI20N12AFXUMA1 - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 3.5 amps
View Details
6 suppliers
Gate Drivers - 1727-NGD4300GCJTR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details