STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIPN2M50T-H

Description
Win Source Part Number: 1279079-STIPN2M50T-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 500 V Standard Package: 17 Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17026,497-17026, 497-STIPN2M50T-H,-11 38-STIPN2M50T-H Base Product Number: STIPN2
Request a Quote Datasheet
Description
Win Source Part Number: 1279079-STIPN2M50T-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 500 V Standard Package: 17 Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17026,497-17026, 497-STIPN2M50T-H,-11 38-STIPN2M50T-H Base Product Number: STIPN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279079-STIPN2M50T-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279079-STIPN2M50T-H
Discrete Semiconductor Products - Power Driver Modules 1279079-STIPN2M50T-H
Win Source Part Number: 1279079-STIPN2M50T-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 500 V Standard Package: 17 Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17026,497-17026, 497-STIPN2M50T-H,-11 38-STIPN2M50T-H Base Product Number: STIPN2

Win Source Part Number: 1279079-STIPN2M50T-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: MOSFET
Package: Tube
Voltage: 500 V
Standard Package: 17
Configuration: 3 Phase Inverter
Current: 2 A
Voltage - Isolation: 1000Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (0.846", 21.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17026,497-17026,497-STIPN2M50T-H,-1138-STIPN2M50T-H
Base Product Number: STIPN2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279079-STIPN2M50T-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2557SLBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2.5KV Gate Driver IC - 906-1EDC20I12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
5 suppliers
 - 74HCT126DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details