STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIPN2M50-H

Description
Win Source Part Number: 1279078-STIPN2M50-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 500 V Standard Package: 17 Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17025,-1138-STIP N2M50-H Base Product Number: STIPN2
Request a Quote Datasheet
Description
Win Source Part Number: 1279078-STIPN2M50-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 500 V Standard Package: 17 Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17025,-1138-STIP N2M50-H Base Product Number: STIPN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279078-STIPN2M50-H
Discrete Semiconductor Products - Power Driver Modules 1279078-STIPN2M50-H
Win Source Part Number: 1279078-STIPN2M50-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 500 V Standard Package: 17 Configuration: 3 Phase Inverter Current: 2 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17025,-1138-STIP N2M50-H Base Product Number: STIPN2

Win Source Part Number: 1279078-STIPN2M50-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: MOSFET
Package: Tube
Voltage: 500 V
Standard Package: 17
Configuration: 3 Phase Inverter
Current: 2 A
Voltage - Isolation: 1000Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (0.846", 21.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17025,-1138-STIPN2M50-H
Base Product Number: STIPN2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279078-STIPN2M50-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 6ED003L06-FXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 0.3750 amps
View Details
 - 74LVC2G125GN,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details