STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIPN1M50-H

Description
Win Source Part Number: 1376866-STIPN1M50-H Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 58 pct. Type: MOSFET MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: SLLIMM™ Package: Tube Product Status: Last Time Buy Package / Case: 26-PowerDIP Module (0.846", 21.48mm) Base Product Number: STIPN1 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1000Vrms Current: 1 A Voltage: 500 V
Request a Quote Datasheet
Description
Win Source Part Number: 1376866-STIPN1M50-H Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 58 pct. Type: MOSFET MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: SLLIMM™ Package: Tube Product Status: Last Time Buy Package / Case: 26-PowerDIP Module (0.846", 21.48mm) Base Product Number: STIPN1 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1000Vrms Current: 1 A Voltage: 500 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1376866-STIPN1M50-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1376866-STIPN1M50-H
Discrete Semiconductor Products - Power Driver Modules 1376866-STIPN1M50-H
Win Source Part Number: 1376866-STIPN1M50-H Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 58 pct. Type: MOSFET MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: SLLIMM™ Package: Tube Product Status: Last Time Buy Package / Case: 26-PowerDIP Module (0.846", 21.48mm) Base Product Number: STIPN1 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1000Vrms Current: 1 A Voltage: 500 V

Win Source Part Number: 1376866-STIPN1M50-H
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 58 pct.
Type: MOSFET
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: SLLIMM™
Package: Tube
Product Status: Last Time Buy
Package / Case: 26-PowerDIP Module (0.846", 21.48mm)
Base Product Number: STIPN1
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 1000Vrms
Current: 1 A
Voltage: 500 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1376866-STIPN1M50-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1ED44176N01FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 1.75 amps
Supply Voltage 12.7 to 20 volts
View Details
5 suppliers
 - 74ALVCH16825DGGS - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT364-1
Packing Method Tube; Tube; Other
View Details