STMicroelectronics Circuit Protection - TVS - Thyristors STIL02-P5

Description
Win Source Part Number: 1294347-STIL02-P5 Category: Circuit Protection>TVS - Thyristors Series: STIL Package: Tube Standard Package: 600 Mounting Type: Through Hole Package / Case: Pentawatt-5 HV2 (Straight Leads) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: 497-3174-5 Base Product Number: STIL02 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1294347-STIL02-P5 Category: Circuit Protection>TVS - Thyristors Series: STIL Package: Tube Standard Package: 600 Mounting Type: Through Hole Package / Case: Pentawatt-5 HV2 (Straight Leads) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: 497-3174-5 Base Product Number: STIL02 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Thyristors - 1294347-STIL02-P5 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
1294347-STIL02-P5
Circuit Protection - TVS - Thyristors 1294347-STIL02-P5
Win Source Part Number: 1294347-STIL02-P5 Category: Circuit Protection>TVS - Thyristors Series: STIL Package: Tube Standard Package: 600 Mounting Type: Through Hole Package / Case: Pentawatt-5 HV2 (Straight Leads) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: 497-3174-5 Base Product Number: STIL02 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1294347-STIL02-P5
Category: Circuit Protection>TVS - Thyristors
Series: STIL
Package: Tube
Standard Package: 600
Mounting Type: Through Hole
Package / Case: Pentawatt-5 HV2 (Straight Leads)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-3174-5
Base Product Number: STIL02
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1294347-STIL02-P5
Product Name Circuit Protection - TVS - Thyristors
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B643-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details