TVS Diode Uni-Dir 33V SMC 2-Pin SMT Product overview: STIEC45-33AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-33AS can be used for catalog matching and distributor lookup.
59V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
59V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
59V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: STMicroelectronics
Win Source Part Number: 1103100-STIEC45-33AS
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 59V
Peak Pulse Current(Ippm): 500A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS DIODE 33VWM 59VC SMC
TVS Diodes / ESD Suppressors Transil IEC 61000 500A 24V to 33V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-STIEC45-33AS | 497-10394-6-ND | 1103100-STIEC45-33AS | STIEC45-33AS | STIEC45-33AS | STIEC45-33AS |
| Product Name | 33V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - STIEC45-33AS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Package | SMC | DO-214AB, SMC | SMC (DO-214AB) | SMC | DO-214AB-2 (SMC) | DO-214AB, SMC |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VC | 59 volts | 59 volts | 59 volts | 59 volts |