Manufacturer: STMicroelectronics
Win Source Part Number: 898028-STIEC45-30AS
Series: STIEC, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: STIEC45
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10395-2, STIEC4530AS, 497-10395-1, 497-10395-6
30V Uni-Dir TVS Diode, 500A Peak Pulse, SMC (DO-214AB) Product overview: STIEC45-30AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 500A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 500A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-30AS can be used for catalog matching and distributor lookup.
55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 30VWM 55VC SMC
TVS DIODE, UNIDIR, 30V, DO-214AB; Product Range:Transil STIEC45 Series; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 898028-STIEC45-30AS | 144-STIEC45-30AS | 497-10395-6-ND | STIEC45-30AS | STIEC45-30AS | 43T6298 |
| Product Name | TVS - TVS - Diodes - STIEC45-30AS | 30V 500A TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 30V, Do-214Ab; Product Range Stmicroelectronics |
| Package | SMC (DO-214AB) | SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | DO-214AB (SMC) |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 55 volts | 55 volts | 55 volts |