55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: STMicroelectronics
Win Source Part Number: 851610-STIEC45-30ACS
Series: STIEC, TRANSIL™
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: STIEC45
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16915-1, 497-16915-2, 497-16915-6
Transil (TVS) for IEC 61000-4-5 compliance Product overview: STIEC45-30ACS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-30ACS can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 55VC SMC
TVS DIODE 30VWM 55VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16915-2-ND | 851610-STIEC45-30ACS | 144-STIEC45-30ACS | STIEC45-30ACS | STIEC45-30ACS |
| Product Name | TVS Diodes | TVS - TVS - Diodes - STIEC45-30ACS | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC | ||
| VC | 55 volts | 55 volts | 55 volts | ||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |