STMicroelectronics, Inc. 28V 500A TVS Protection Diode STIEC45-28AS

Description
Uni-Dir TVS Diode 28V 500A SMC SMT Product overview: STIEC45-28AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 500A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 500A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-28AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Uni-Dir TVS Diode 28V 500A SMC SMT Product overview: STIEC45-28AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 500A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 500A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-28AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 500A TVS Protection Diode - 144-STIEC45-28AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 500A TVS Protection Diode
144-STIEC45-28AS
28V 500A TVS Protection Diode 144-STIEC45-28AS
Uni-Dir TVS Diode 28V 500A SMC SMT Product overview: STIEC45-28AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 500A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 500A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-28AS can be used for catalog matching and distributor lookup.

Uni-Dir TVS Diode 28V 500A SMC SMT Product overview: STIEC45-28AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 500A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 500A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-28AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-10632-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10632-2-ND
TVS Diodes 497-10632-2-ND
49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS - TVS - Diodes - STIEC45-28AS - 898027-STIEC45-28AS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - STIEC45-28AS
898027-STIEC45-28AS
TVS - TVS - Diodes - STIEC45-28AS 898027-STIEC45-28AS
Manufacturer: STMicroelectronics Win Source Part Number: 898027-STIEC45-28AS Series: STIEC, TRANSIL™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: STIEC45 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-10632-2, 497-10632-6, STIEC4528AS, 497-10632-1, -497-10632-1, -497-10632-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898027-STIEC45-28AS
Series: STIEC, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STIEC45
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10632-2, 497-10632-6, STIEC4528AS, 497-10632-1, -497-10632-1, -497-10632-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STIEC45-28AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STIEC45-28AS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STIEC45-28AS
TVS DIODE 28VWM 49VC SMC

TVS DIODE 28VWM 49VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-STIEC45-28AS 497-10632-2-ND 898027-STIEC45-28AS STIEC45-28AS
Product Name 28V 500A TVS Protection Diode TVS Diodes TVS - TVS - Diodes - STIEC45-28AS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package SMC DO-214AB, SMC SMC (DO-214AB) SMC
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data