STMicroelectronics, Inc. TVS Diodes STIEC45-28ACS

Description
49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-16468-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16468-2-ND
TVS Diodes 497-16468-2-ND
49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS - TVS - Diodes - STIEC45-28ACS - 898026-STIEC45-28ACS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - STIEC45-28ACS
898026-STIEC45-28ACS
TVS - TVS - Diodes - STIEC45-28ACS 898026-STIEC45-28ACS
Manufacturer: STMicroelectronics Win Source Part Number: 898026-STIEC45-28ACS Series: STIEC, TRANSIL™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: STIEC45 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16468-6, 497-16468-1, 497-16468-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898026-STIEC45-28ACS
Series: STIEC, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STIEC45
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16468-6, 497-16468-1, 497-16468-2

Buy Now Datasheet
TVS Protection Diode - 144-STIEC45-28ACS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-STIEC45-28ACS
TVS Protection Diode 144-STIEC45-28ACS
Transil (TVS) for IEC 61000-4-5 compliance Product overview: STIEC45-28ACS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-28ACS can be used for catalog matching and distributor lookup.

Transil (TVS) for IEC 61000-4-5 compliance Product overview: STIEC45-28ACS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-28ACS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STIEC45-28ACS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STIEC45-28ACS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STIEC45-28ACS
TVS DIODE 28VWM 49VC SMC

TVS DIODE 28VWM 49VC SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-16468-2-ND 898026-STIEC45-28ACS 144-STIEC45-28ACS STIEC45-28ACS
Product Name TVS Diodes TVS - TVS - Diodes - STIEC45-28ACS TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC SMC (DO-214AB) SMC
VC 49 volts 49 volts
VBR 31.1 volts 31.1 volts
Unlock Full Specs
to access all available technical data