STMicroelectronics, Inc. TVS Diodes STIEC45-27AS

Description
47V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
47V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-10631-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10631-2-ND
TVS Diodes 497-10631-2-ND
47V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

47V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
27V 500A TVS Protection Diode - 144-STIEC45-27AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 500A TVS Protection Diode
144-STIEC45-27AS
27V 500A TVS Protection Diode 144-STIEC45-27AS
TVS Diode Uni-Dir 27V 500A SMC SMT Product overview: STIEC45-27AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27V, 500A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27V, 500A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-27AS can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 27V 500A SMC SMT Product overview: STIEC45-27AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27V, 500A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27V, 500A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-27AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - STIEC45-27AS - 898025-STIEC45-27AS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - STIEC45-27AS
898025-STIEC45-27AS
TVS - TVS - Diodes - STIEC45-27AS 898025-STIEC45-27AS
Manufacturer: STMicroelectronics Win Source Part Number: 898025-STIEC45-27AS Series: STIEC, TRANSIL™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 47V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: STIEC45 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-10631-6, -497-10631-6, 497-10631-1, 497-10631-2, STIEC4527AS, -497-10631-1, -497-10631-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898025-STIEC45-27AS
Series: STIEC, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 47V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STIEC45
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10631-6, -497-10631-6, 497-10631-1, 497-10631-2, STIEC4527AS, -497-10631-1, -497-10631-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STIEC45-27AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STIEC45-27AS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STIEC45-27AS
TVS DIODE 27VWM 47VC SMC

TVS DIODE 27VWM 47VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-10631-2-ND 144-STIEC45-27AS 898025-STIEC45-27AS STIEC45-27AS
Product Name TVS Diodes 27V 500A TVS Protection Diode TVS - TVS - Diodes - STIEC45-27AS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC SMC SMC (DO-214AB) SMC
VC 47 volts 47 volts
VBR 30 volts 30 volts
Unlock Full Specs
to access all available technical data