45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1096941-STIEC45-26AS
Category: Circuit Protection>TVS - Diodes
Series: STIEC, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 45V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 500A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMAJ28A; SMAJ24A; SMBJ24A; SMBJ33A; SMCJ36A; SMAJ30ASTIEC4526AS;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10630-6,497-1063
Base Product Number: STIEC45
TVS Diode Uni-Dir 26V 500A SMC SMD Product overview: STIEC45-26AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 26V, 500A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 26V, 500A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-26AS can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors Transil IEC 61000 500A 24V to 33V
TVS DIODE 26VWM 45VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10630-1-ND | 1096941-STIEC45-26AS | 144-STIEC45-26AS | STIEC45-26AS | STIEC45-26AS |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | SMD 26V 500A TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC | DO-214AB-2 (SMC) | SMC |
| VC | 45 volts | 45 volts | 45 volts | ||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |