STMicroelectronics, Inc. TVS - TVS - Diodes - STIEC45-26ACS STIEC45-26ACS

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898024-STIEC45-26ACS Series: STIEC, TRANSIL™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: STIEC45 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-16467-1, -497-16467-2, 497-16467-6, 497-16467-1, 497-16467-2, -497-16467-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898024-STIEC45-26ACS Series: STIEC, TRANSIL™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: STIEC45 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-16467-1, -497-16467-2, 497-16467-6, 497-16467-1, 497-16467-2, -497-16467-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - STIEC45-26ACS - 898024-STIEC45-26ACS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - STIEC45-26ACS
898024-STIEC45-26ACS
TVS - TVS - Diodes - STIEC45-26ACS 898024-STIEC45-26ACS
Manufacturer: STMicroelectronics Win Source Part Number: 898024-STIEC45-26ACS Series: STIEC, TRANSIL™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: STIEC45 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-16467-1, -497-16467-2, 497-16467-6, 497-16467-1, 497-16467-2, -497-16467-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898024-STIEC45-26ACS
Series: STIEC, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STIEC45
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-16467-1, -497-16467-2, 497-16467-6, 497-16467-1, 497-16467-2, -497-16467-6

Buy Now Datasheet
TVS Diodes - 497-16467-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16467-2-ND
TVS Diodes 497-16467-2-ND
45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Protection Diode - 144-STIEC45-26ACS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-STIEC45-26ACS
TVS Protection Diode 144-STIEC45-26ACS
Transil (TVS) for IEC 61000-4-5 compliance Product overview: STIEC45-26ACS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-26ACS can be used for catalog matching and distributor lookup.

Transil (TVS) for IEC 61000-4-5 compliance Product overview: STIEC45-26ACS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-26ACS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STIEC45-26ACS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STIEC45-26ACS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STIEC45-26ACS
TVS DIODE 26VWM 45VC SMC

TVS DIODE 26VWM 45VC SMC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 898024-STIEC45-26ACS 497-16467-2-ND 144-STIEC45-26ACS STIEC45-26ACS
Product Name TVS - TVS - Diodes - STIEC45-26ACS TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMC (DO-214AB) DO-214AB, SMC SMC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
VC 45 volts 45 volts
Unlock Full Specs
to access all available technical data