Uni-Dir TVS Diode 24V SMC DO-214AB 500A Product overview: STIEC45-24AS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 500A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 500A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-24AS can be used for catalog matching and distributor lookup.
Win Source Part Number: 966509-STIEC45-24AS
Category: Circuit Protection>TVS - Diodes
Series: STIEC, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 42V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 500A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMAJ28A; SMAJ24A; SMBJ24A; SMAJ30A; P6KE33A; SMAJ28ASTIEC45-24AS.
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10396-1,497-1039
Base Product Number: STIEC45
42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 24VWM 42VC SMC
TVS DIODE, UNIDIR, DO-214AB; Product Range:Transil STIEC45 Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors Transil IEC 61000 500A 24V to 33V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-STIEC45-24AS | 966509-STIEC45-24AS | 497-10396-6-ND | STIEC45-24AS | 07AH6975 | STIEC45-24AS | STIEC45-24AS |
| Product Name | 24V 500A TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, Do-214Ab; Product Range Stmicroelectronics | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | DO-214AB | DO-214AB, SMC | DO-214AB-2 (SMC) |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VC | 42 volts | 42 volts | 42 volts | 42 volts | 42 volts |