STMicroelectronics, Inc. TVS Diodes STIEC45-24ACS

Description
42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-16466-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16466-2-ND
TVS Diodes 497-16466-2-ND
42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC

42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS - TVS - Diodes - STIEC45-24ACS - 898023-STIEC45-24ACS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - STIEC45-24ACS
898023-STIEC45-24ACS
TVS - TVS - Diodes - STIEC45-24ACS 898023-STIEC45-24ACS
Manufacturer: STMicroelectronics Win Source Part Number: 898023-STIEC45-24ACS Series: STIEC, TRANSIL™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: STIEC45 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-16466-2, -497-16466-1, 497-16466-6, 497-16466-1, 497-16466-2, -497-16466-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898023-STIEC45-24ACS
Series: STIEC, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STIEC45
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-16466-2, -497-16466-1, 497-16466-6, 497-16466-1, 497-16466-2, -497-16466-6

Buy Now Datasheet
TVS Protection Diode - 144-STIEC45-24ACS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-STIEC45-24ACS
TVS Protection Diode 144-STIEC45-24ACS
Transil (TVS) for IEC 61000-4-5 compliance Product overview: STIEC45-24ACS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-24ACS can be used for catalog matching and distributor lookup.

Transil (TVS) for IEC 61000-4-5 compliance Product overview: STIEC45-24ACS from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STIEC45-24ACS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STIEC45-24ACS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STIEC45-24ACS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STIEC45-24ACS
TVS DIODE 24VWM 42VC SMC

TVS DIODE 24VWM 42VC SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-16466-2-ND 898023-STIEC45-24ACS 144-STIEC45-24ACS STIEC45-24ACS
Product Name TVS Diodes TVS - TVS - Diodes - STIEC45-24ACS TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC SMC (DO-214AB) SMC
VC 42 volts 42 volts
VBR 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data