Win Source Part Number: 1283589-STICE-SYS001
Category: Development Boards, Kits, Programmers>Programm
Series: STM8
Type: Debugger, Emulator, Programmer (In-Circuit/In-Syste
Package: Bulk
For Use With/Related Products: STM8
Standard Package: 1
Contents: Board(s)
ECCN: 3A001A7A
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10029,497-10029
Base Product Number: STICE
Product Status: Obsolete
RoHS Status: Not applicable
STM8 STM8 Debugger, Emulator, Programmer (In-Circuit/In-Syste
EMULATOR FOR STM8
EMULATOR FOR STM8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283589-STICE-SYS001 | 497-10029-ND | STICE-SYS001 | STICE-SYS001 |
| Product Name | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Category | Developement Board | Developement Board | Developement Board |