STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIB1560DM2-L

Description
Win Source Part Number: 1279081-STIB1560DM2- L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STIB1560
Request a Quote Datasheet
Description
Win Source Part Number: 1279081-STIB1560DM2- L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STIB1560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279081-STIB1560DM2-L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279081-STIB1560DM2-L
Discrete Semiconductor Products - Power Driver Modules 1279081-STIB1560DM2-L
Win Source Part Number: 1279081-STIB1560DM2- L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STIB1560

Win Source Part Number: 1279081-STIB1560DM2-L
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: MOSFET
Package: Tube
Voltage: 600 V
Standard Package: 156
Configuration: 3 Phase Inverter
Current: 15 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.146", 29.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STIB1560

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279081-STIB1560DM2-L
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8231BB-AS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details
Clock Buffers, Drivers - CDCDB800RSLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - HEF4794BT,112 - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details