STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIB1060DM2T-L

Description
Win Source Part Number: 1279082-STIB1060DM2T -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 12.5 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18311,-1138-STIB 1060DM2T-L Base Product Number: STIB1060
Request a Quote Datasheet
Description
Win Source Part Number: 1279082-STIB1060DM2T -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 12.5 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18311,-1138-STIB 1060DM2T-L Base Product Number: STIB1060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279082-STIB1060DM2T-L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279082-STIB1060DM2T-L
Discrete Semiconductor Products - Power Driver Modules 1279082-STIB1060DM2T-L
Win Source Part Number: 1279082-STIB1060DM2T -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 12.5 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18311,-1138-STIB 1060DM2T-L Base Product Number: STIB1060

Win Source Part Number: 1279082-STIB1060DM2T-L
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: MOSFET
Package: Tube
Voltage: 600 V
Standard Package: 156
Configuration: 3 Phase Inverter
Current: 12.5 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.146", 29.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18311,-1138-STIB1060DM2T-L
Base Product Number: STIB1060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279082-STIB1060DM2T-L
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2557KB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Gate Drivers - 448-2ED2744S01GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details
2 suppliers