N-channel 30 V, 0.01 Ohm, 55 A, I2PAK STripFET(TM) II Power MOSFET Product overview: STI55NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.01 Ohm, 55 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.01 Ohm, 55 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI55NF03L can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935394-STI55NF03L
Series: STripFET™ II
Operating Temperature Range: -60°C ~ 175°C (TJ)
Features: N-Channel 30 V 55A (Tc) 80W (Tc) Through Hole I2PAK
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Family Name: STI55
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-12263, -497-12263
MOSFET N-CH 30V 55A I2PAK
MOSFET N-CH 30V 55A I2PAK
MOSFET N-channel 30 V, 0.01 Ohm, 55 A, I2PAK STripFET(TM) II Power MOSFET
MOSFET, N-CH, 30V, 55A, I2PAK ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STI55NF03L | 935394-STI55NF03L | STI55NF03L | STI55NF03L | STI55NF03L | 47AK6967 |
| Product Name | N-Channel 30 V 0.01 Ohm 55 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI55NF03L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 30V, 55A, I2Pak Rohs Compliant Stmicroelectronics |
| PD | 80000 milliwatts | 80000 milliwatts | ||||
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| TJ | -60 to 175 C (-76 to 347 F) | -60 to 175 C (-76 to 347 F) | ||||
| Package Type | SOT3; I2PAK | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-3 |