STMicroelectronics N-Channel Through-Hole 40V 120A MOSFET Transistor STI175N4F6AG

Description
MOSFET N-CH 40V 120A I2PAK / N-Channel 40 V 120A (Tc) 190W (Tc) Through Hole I2PAK (TO-262) Product overview: STI175N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 40V, 120A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 40V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STI175N4F6AG can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 40V 120A I2PAK / N-Channel 40 V 120A (Tc) 190W (Tc) Through Hole I2PAK (TO-262) Product overview: STI175N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 40V, 120A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 40V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STI175N4F6AG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Through-Hole 40V 120A MOSFET Transistor
285-STI175N4F6AG
N-Channel Through-Hole 40V 120A MOSFET Transistor 285-STI175N4F6AG
MOSFET N-CH 40V 120A I2PAK / N-Channel 40 V 120A (Tc) 190W (Tc) Through Hole I2PAK (TO-262) Product overview: STI175N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 40V, 120A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 40V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STI175N4F6AG can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 120A I2PAK / N-Channel 40 V 120A (Tc) 190W (Tc) Through Hole I2PAK (TO-262) Product overview: STI175N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 40V, 120A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 40V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STI175N4F6AG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 966507-STI175N4F6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
966507-STI175N4F6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 966507-STI175N4F6AG
Win Source Part Number: 966507-STI175N4F6AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ F6 Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 2.7mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7735 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STI175N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 966507-STI175N4F6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ F6
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 2.7mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7735 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STI175N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-STI175N4F6AG 966507-STI175N4F6AG
Product Name N-Channel Through-Hole 40V 120A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
PD 190000 milliwatts 190000 milliwatts
Unlock Full Specs
to access all available technical data