STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STI100N10F7

Description
Win Source Part Number: 1277989-STI100N10F7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tape & Reel (TR) Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STI100
Request a Quote Datasheet
Description
Win Source Part Number: 1277989-STI100N10F7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tape & Reel (TR) Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STI100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277989-STI100N10F7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277989-STI100N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277989-STI100N10F7
Win Source Part Number: 1277989-STI100N10F7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tape & Reel (TR) Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STI100

Win Source Part Number: 1277989-STI100N10F7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™
Package: Tape & Reel (TR)
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STI100

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI100N10F7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI100N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI100N10F7
MOSFET N-CH 100V 80A I2PAK

MOSFET N-CH 100V 80A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 1277989-STI100N10F7 STI100N10F7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers