STMicroelectronics Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose STHVDAC-256MTGF3

Description
Win Source Part Number: 1020972-STHVDAC-256M TGF3 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Data Interface: Serial Number of Channels: 4 Resolution (Bits): 7 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.65V ~ 1.95V, 2.3V ~ 5V Package / Case: 20-UFBGA, FCBGA Supplier Device Package: 20-FlipChip Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16474-1,497-1647 4-2,-497-16474-6,-49 7-16474-1,-497-16474 -2,497-16474-6 Base Product Number: STHVDAC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1020972-STHVDAC-256M TGF3 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Data Interface: Serial Number of Channels: 4 Resolution (Bits): 7 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.65V ~ 1.95V, 2.3V ~ 5V Package / Case: 20-UFBGA, FCBGA Supplier Device Package: 20-FlipChip Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16474-1,497-1647 4-2,-497-16474-6,-49 7-16474-1,-497-16474 -2,497-16474-6 Base Product Number: STHVDAC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1020972-STHVDAC-256MTGF3
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1020972-STHVDAC-256MTGF3
Win Source Part Number: 1020972-STHVDAC-256M TGF3 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Data Interface: Serial Number of Channels: 4 Resolution (Bits): 7 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.65V ~ 1.95V, 2.3V ~ 5V Package / Case: 20-UFBGA, FCBGA Supplier Device Package: 20-FlipChip Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16474-1,497-1647 4-2,-497-16474-6,-49 7-16474-1,-497-16474 -2,497-16474-6 Base Product Number: STHVDAC Product Status: Obsolete

Win Source Part Number: 1020972-STHVDAC-256MTGF3
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Data Interface: Serial
Number of Channels: 4
Resolution (Bits): 7 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.65V ~ 1.95V, 2.3V ~ 5V
Package / Case: 20-UFBGA, FCBGA
Supplier Device Package: 20-FlipChip
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16474-1,497-16474-2,-497-16474-6,-497-16474-1,-497-16474-2,497-16474-6
Base Product Number: STHVDAC
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - STHVDAC-256MTGF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
STHVDAC-256MTGF3
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose STHVDAC-256MTGF3
IC DAC 7BIT 20FLIPCHIP

IC DAC 7BIT 20FLIPCHIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1020972-STHVDAC-256MTGF3 STHVDAC-256MTGF3
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFP - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details