STMicroelectronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - STHVDAC-253MTGF3 STHVDAC-253MTGF3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898018-STHVDAC-253MT GF3 Operating Temperature Range: -30°C ~ 85°C Features: DAC 7 b - SPI 16-FlipChip (1.7x1.7) Package: Reel - TR Package: 16-UFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: STHVDAC Categories: Integrated Circuits (ICs) Case / Package: 16-FlipChip (1.7x1.7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 497-16317-6, 497-16317-1, 497-16317-2, -497-16317-6, -497-16317-1, -497-16317-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898018-STHVDAC-253MT GF3 Operating Temperature Range: -30°C ~ 85°C Features: DAC 7 b - SPI 16-FlipChip (1.7x1.7) Package: Reel - TR Package: 16-UFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: STHVDAC Categories: Integrated Circuits (ICs) Case / Package: 16-FlipChip (1.7x1.7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 497-16317-6, 497-16317-1, 497-16317-2, -497-16317-6, -497-16317-1, -497-16317-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - STHVDAC-253MTGF3
898018-STHVDAC-253MTGF3
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - STHVDAC-253MTGF3 898018-STHVDAC-253MTGF3
Manufacturer: STMicroelectronics Win Source Part Number: 898018-STHVDAC-253MT GF3 Operating Temperature Range: -30°C ~ 85°C Features: DAC 7 b - SPI 16-FlipChip (1.7x1.7) Package: Reel - TR Package: 16-UFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: STHVDAC Categories: Integrated Circuits (ICs) Case / Package: 16-FlipChip (1.7x1.7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 497-16317-6, 497-16317-1, 497-16317-2, -497-16317-6, -497-16317-1, -497-16317-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898018-STHVDAC-253MTGF3
Operating Temperature Range: -30°C ~ 85°C
Features: DAC 7 b - SPI 16-FlipChip (1.7x1.7)
Package: Reel - TR
Package: 16-UFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STHVDAC
Categories: Integrated Circuits (ICs)
Case / Package: 16-FlipChip (1.7x1.7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 497-16317-6, 497-16317-1, 497-16317-2, -497-16317-6, -497-16317-1, -497-16317-2

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - STHVDAC-253MTGF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
STHVDAC-253MTGF3
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose STHVDAC-253MTGF3
IC DAC 7BIT 16FLIPCHIP

IC DAC 7BIT 16FLIPCHIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 898018-STHVDAC-253MTGF3 STHVDAC-253MTGF3
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - STHVDAC-253MTGF3 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 16-FlipChip (1.7x1.7)
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details