Win Source Part Number: 1244352-STHV800L
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Ultrasound Pulser
Package: Tray
Applications: Ultrasound Imaging
Standard Package: 260
Mounting: SMD (SMT)
Package / Case: 56-VFLGA
Supplier Device Package: 56-TFLGA (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14650
Base Product Number: STHV800
Ultrasound Pulser 56-TFLGA (8x8)
IC ULTRASOUND PULSER 56TFLGA
Ultrasound Pulser 56-TFLGA (8x8)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1244352-STHV800L | 497-14650-ND | STHV800L | STHV800L |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |