STMicroelectronics, Inc. Linear - Linear - Video Processing - STHDLS101TQTR STHDLS101TQTR

Description
Video Level Shifter IC Serial HDMI 1.3 48-QFN-EP (7x7) Package
Request a Quote Datasheet
Description
Video Level Shifter IC Serial HDMI 1.3 48-QFN-EP (7x7) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 497-8499-2-ND - DigiKey
Thief River Falls, MN, United States
Video Level Shifter IC Serial HDMI 1.3 48-QFN-EP (7x7) Package

Video Level Shifter IC Serial HDMI 1.3 48-QFN-EP (7x7) Package

Buy Now Datasheet
Linear - Linear - Video Processing - STHDLS101TQTR - 031201-STHDLS101TQTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - STHDLS101TQTR
031201-STHDLS101TQTR
Linear - Linear - Video Processing - STHDLS101TQTR 031201-STHDLS101TQTR
Manufacturer: STMicroelectronics Win Source Part Number: 031201-STHDLS101TQTR Packaging: Reel - TR Type: Level Shifter Applications: Notebook Computer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-QFN-EP (7x7) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031201-STHDLS101TQTR
Packaging: Reel - TR
Type: Level Shifter
Applications: Notebook Computer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-QFN-EP (7x7)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
QFN Video Processing Ic
684-STHDLS101TQTR
QFN Video Processing Ic 684-STHDLS101TQTR
SPECIALTY CONSUMER CIRCUIT, QCC48, 7 X 7 MM, ROHS COMPLIANT, QFN-48 Product overview: STHDLS101TQTR from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-STHDLS101TQTR can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, QCC48, 7 X 7 MM, ROHS COMPLIANT, QFN-48 Product overview: STHDLS101TQTR from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-STHDLS101TQTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Processing - STHDLS101TQTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
STHDLS101TQTR
Video Processing STHDLS101TQTR
Video Level Shifter IC Serial HDMI 1.3 48-QFN-EP (7x7) Package

Video Level Shifter IC Serial HDMI 1.3 48-QFN-EP (7x7) Package

Buy Now Datasheet
Linear - Video Processing - STHDLS101TQTR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
STHDLS101TQTR
Linear - Video Processing STHDLS101TQTR
IC VIDEO LEVEL SHIFTER 48QFN

IC VIDEO LEVEL SHIFTER 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - STHDLS101TQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
STHDLS101TQTR
Integrated Circuits (ICs) - Linear - Video Processing STHDLS101TQTR
IC VIDEO LEVEL SHIFTER 48QFN

IC VIDEO LEVEL SHIFTER 48QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 497-8499-2-ND 031201-STHDLS101TQTR 684-STHDLS101TQTR STHDLS101TQTR STHDLS101TQTR STHDLS101TQTR
Product Name Linear - Linear - Video Processing - STHDLS101TQTR QFN Video Processing Ic Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI2166-A10-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
2 suppliers
Graphics Controllers - 1775930 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - 664GI-01LFT-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers