AC Coupled HDMI Level Shifter 48-Pin QFN EP T/R Product overview: STHDLS101AQTR from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-STHDLS101AQTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 795626-STHDLS101AQTR
Packaging: Reel package
Type: Level Shifter
Package: 48-QFN
Applications: HDMI
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: STHDLS101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Introduction Date: June 08, 2009
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Video Level Shifter IC Serial HDMI 1.3 48-QFN (7x7) Package
IC VIDEO LEVEL SHIFTER 48QFN
IC VIDEO LEVEL SHIFTER 48QFN
Video Level Shifter IC Serial HDMI 1.3 48-QFN (7x7) Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-STHDLS101AQTR | 795626-STHDLS101AQTR | 497-9078-2-ND | STHDLS101AQTR | STHDLS101AQTR | STHDLS101AQTR |
| Product Name | QFN Video Processing Ic | Linear - Linear - Video Processing - STHDLS101AQTR | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |