STMicroelectronics OEM Parts - OEM Parts ( S ) - STH90N15F42 STH90N15F42

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096893-STH90N15F42 Packaging: Tape and Reel Number of Elements: 1 Power Dissipation: 315 W Number of Pins: 3 Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): STH90N15F42STH90N15F 4-2; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 95 A Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096893-STH90N15F42 Packaging: Tape and Reel Number of Elements: 1 Power Dissipation: 315 W Number of Pins: 3 Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): STH90N15F42STH90N15F 4-2; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 95 A Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STH90N15F42 - 1096893-STH90N15F42 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STH90N15F42
1096893-STH90N15F42
OEM Parts - OEM Parts ( S ) - STH90N15F42 1096893-STH90N15F42
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096893-STH90N15F42 Packaging: Tape and Reel Number of Elements: 1 Power Dissipation: 315 W Number of Pins: 3 Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): STH90N15F42STH90N15F 4-2; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 95 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096893-STH90N15F42
Packaging: Tape and Reel
Number of Elements: 1
Power Dissipation: 315 W
Number of Pins: 3
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): STH90N15F42STH90N15F4-2;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 95 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096893-STH90N15F42
Product Name OEM Parts - OEM Parts ( S ) - STH90N15F42
Unlock Full Specs
to access all available technical data