STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH47N60DM6-2AG STH47N60DM6-2AG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935391-STH47N60DM6-2 AG Series: * Features: Surface Mount H2Pak-2 Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: STH47 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected Other Part Number: 497-STH47N60DM6-2AGT R, 497-STH47N60DM6-2AGC T, 497-STH47N60DM6-2AGD KR, STH47N60DM6-2AG-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935391-STH47N60DM6-2 AG Series: * Features: Surface Mount H2Pak-2 Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: STH47 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected Other Part Number: 497-STH47N60DM6-2AGT R, 497-STH47N60DM6-2AGC T, 497-STH47N60DM6-2AGD KR, STH47N60DM6-2AG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH47N60DM6-2AG - 935391-STH47N60DM6-2AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH47N60DM6-2AG
935391-STH47N60DM6-2AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH47N60DM6-2AG 935391-STH47N60DM6-2AG
Manufacturer: STMicroelectronics Win Source Part Number: 935391-STH47N60DM6-2 AG Series: * Features: Surface Mount H2Pak-2 Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: STH47 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected Other Part Number: 497-STH47N60DM6-2AGT R, 497-STH47N60DM6-2AGC T, 497-STH47N60DM6-2AGD KR, STH47N60DM6-2AG-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935391-STH47N60DM6-2AG
Series: *
Features: Surface Mount H2Pak-2
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: STH47
Categories: Discrete Semiconductor Products
Case / Package: H2Pak-2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
Other Part Number: 497-STH47N60DM6-2AGTR, 497-STH47N60DM6-2AGCT, 497-STH47N60DM6-2AGDKR, STH47N60DM6-2AG-ND

Buy Now
Singapore, Singapore
Automotive N-Channel 600 V 70 mOhm MOSFET Transistor
278-STH47N60DM6-2AG
Automotive N-Channel 600 V 70 mOhm MOSFET Transistor 278-STH47N60DM6-2AG
Automotive-grade N-channel 600 V, 70 mOhm typ., 36 A MDmesh DM6 Power MOSFET in an H2PAK-2 package Product overview: STH47N60DM6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 70 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 70 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH47N60DM6-2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 600 V, 70 mOhm typ., 36 A MDmesh DM6 Power MOSFET in an H2PAK-2 package Product overview: STH47N60DM6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 70 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 70 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH47N60DM6-2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 600V, 30A, H2Pak2 Rohs Compliant Stmicroelectronics - 99AC0600 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 600V, 30A, H2Pak2 Rohs Compliant Stmicroelectronics
99AC0600
Mosfet, Aec-Q101, N-Ch, 600V, 30A, H2Pak2 Rohs Compliant Stmicroelectronics 99AC0600
MOSFET, AEC-Q101, N-CH, 600V, 30A, H2PAK2 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 600V, 30A, H2PAK2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive N-channel 600 V, 0.070 typ., 36 A MDmesh DM6 Power MOSFET in an H PAK-2 package

MOSFET Automotive N-channel 600 V, 0.070 typ., 36 A MDmesh DM6 Power MOSFET in an H PAK-2 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH47N60DM6-2AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH47N60DM6-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH47N60DM6-2AG
POWER TRANSISTORS

POWER TRANSISTORS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 935391-STH47N60DM6-2AG 278-STH47N60DM6-2AG 99AC0600 STH47N60DM6-2AG STH47N60DM6-2AG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH47N60DM6-2AG Automotive N-Channel 600 V 70 mOhm MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 600V, 30A, H2Pak2 Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; SOT3; H2Pak-2 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details