STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STH400N4F6-6

Description
Win Source Part Number: 1278166-STH400N4F6-6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 1.15mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 404 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 20500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14537-2,-497-14 537-1,497-14537-6,ST H400N4F6-6,-497-1453 7-6,497-14537-2,497- 14537-1 Base Product Number: STH400 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278166-STH400N4F6-6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 1.15mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 404 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 20500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14537-2,-497-14 537-1,497-14537-6,ST H400N4F6-6,-497-1453 7-6,497-14537-2,497- 14537-1 Base Product Number: STH400 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278166-STH400N4F6-6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278166-STH400N4F6-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278166-STH400N4F6-6
Win Source Part Number: 1278166-STH400N4F6-6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 1.15mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 404 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 20500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14537-2,-497-14 537-1,497-14537-6,ST H400N4F6-6,-497-1453 7-6,497-14537-2,497- 14537-1 Base Product Number: STH400 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278166-STH400N4F6-6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 1.15mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: H2PAK-6
Gate Charge (Qg) (Max) @ Vgs: 404 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 20500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14537-2,-497-14537-1,497-14537-6,STH400N4F6-6,-497-14537-6,497-14537-2,497-14537-1
Base Product Number: STH400
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH400N4F6-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH400N4F6-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH400N4F6-6
MOSFET N-CH 40V 180A H2PAK-6

MOSFET N-CH 40V 180A H2PAK-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278166-STH400N4F6-6 STH400N4F6-6
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details